Cornell Dubilier AXIAL LEAD Capacitors 105TTA450M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
AXIAL LEAD Capacitors
105TTA450M
AXIAL LEAD Capacitors 105TTA450M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Aluminum Electrolytic Capacitor 1Uf, 450V, 20%, Axial; Capacitance Illinois Capacitor - 30K6588 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1Uf, 450V, 20%, Axial; Capacitance Illinois Capacitor
30K6588
Aluminum Electrolytic Capacitor 1Uf, 450V, 20%, Axial; Capacitance Illinois Capacitor 30K6588
ALUMINUM ELECTROLYTIC CAPACITOR 1UF, 450V, 20%, AXIAL; Capacitance:1µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; Diameter:8mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1UF, 450V, 20%, AXIAL; Capacitance:1µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; Diameter:8mmRoHS Compliant: Yes

Supplier's Site
Capacitor, Al Electrolytic;1uF;Gen.Purpose, Tubular;Axial;+/-20%;0 to 450WVDC - 70111923 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;1uF;Gen.Purpose, Tubular;Axial;+/-20%;0 to 450WVDC
70111923
Capacitor, Al Electrolytic;1uF;Gen.Purpose, Tubular;Axial;+/-20%;0 to 450WVDC 70111923
Temperature Range: –40°C to +85°C Working Voltage: 10 to 450 VDC Load Life: 2000 Hours Axial Lead General Purpose

  • Temperature Range: –40°C to +85°C
  • Working Voltage: 10 to 450 VDC
  • Load Life: 2000 Hours
  • Axial Lead
  • General Purpose
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 105TTA450M 30K6588 70111923
Product Name AXIAL LEAD Capacitors Aluminum Electrolytic Capacitor 1Uf, 450V, 20%, Axial; Capacitance Illinois Capacitor Capacitor, Al Electrolytic;1uF;Gen.Purpose, Tubular;Axial;+/-20%;0 to 450WVDC
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed
Features Polarized
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details