4.7µF Conformal Coated Tantalum Capacitors 35V Radial
CAPACITOR, TANTALUM, SOLID, POLARIZED, 35 V, 4.7 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 199D475X9035C1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35 V, 4.7 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 35 V, 4.7 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D475X9035C1V1E
TANTALUM CAPACITOR, 4.7UF, 35V, RADIAL 10%; Capacitance:4.7µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: Yes
CAP TANT 4.7UF 10% 35V RADIAL
CAP TANT 4.7UF 10% 35V RADIAL
Operating Temperature: –55°C to +85°C. (to +125°C with voltage derating). Capacitance Tolerance: At 120 Hz, +25°C, ±20%, ±10% Standard. Dissipation Factor: At 120 Hz, +25°C.
Features
• Economy and High Performance Are Combined in These Radial-Lead, Solid-Electrolyte TANTALEX® Capacitor
• Rugged, Reliable Capacitors Featuring Low Leakage Current and Low Dissipation Factor
• Six Miniature Case Sizes and Three Lead Styles. All Case Sizes Are Available in Standard Tape and Reel Packaging Per EIA-RS-468
• Standard Ratings Include Replacements for Type 196D Capacitors Applications
• Suitable for a Broad Range of Consumer, Commercial and Industrial Equipment
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1193-ND | 59-199D475X9035C1V1E3 | 99M0597 | 199D475X9035C1V1E3 | 199D475X9035C1V1E3 | 70212757 |
| Product Name | Tantalum Capacitors | Through-Hole 35 V 4.7 uF Capacitor | Tantalum Capacitor, 4.7Uf, 35V, Radial 10%; Capacitance Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor; Tantalum; Cap 4.7 uF; Tol 10%; Vol-Rtg 35 VDC; Radial; Case C |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |