Cornell Dubilier EMI/RFI SUPPRESSION Capacitors 105MKP275K

Description
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
Datasheet
Description
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
EMI/RFI SUPPRESSION Capacitors
105MKP275K
EMI/RFI SUPPRESSION Capacitors 105MKP275K
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.

Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals.

Our AC capacitor are suitable for general purpose AC application as well as Motor Run.

Capacitor Polypropylene Pp Film 1Uf, 275V, 10%, Radial; Dielectric Type Illinois Capacitor - 30K6576 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 1Uf, 275V, 10%, Radial; Dielectric Type Illinois Capacitor
30K6576
Capacitor Polypropylene Pp Film 1Uf, 275V, 10%, Radial; Dielectric Type Illinois Capacitor 30K6576
CAPACITOR POLYPROPYLENE PP FILM 1UF, 275V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 1UF, 275V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Capacitor;1uF;Radial;Metallized Polypropy;275VAC;+/-10%;32mmL;20mmH;11mmT;1% DF
70112091
Capacitor;1uF;Radial;Metallized Polypropy;275VAC;+/-10%;32mmL;20mmH;11mmT;1% DF 70112091
Specifications Temperature Range: –40°C to +110°C Dissipation Factor: 1.0% Max. @ 1 kHz Applications EMI/RFI Suppression Antenna Coupling Line Bypass

Specifications

  • Temperature Range: –40°C to +110°C
  • Dissipation Factor: 1.0% Max. @ 1 kHz
    Applications
  • EMI/RFI Suppression
  • Antenna Coupling
  • Line Bypass
Supplier's Site
Film Capacitors - 105MKP275K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
105MKP275K
Film Capacitors 105MKP275K
CAP FILM 1UF 10% 310VAC RADIAL

CAP FILM 1UF 10% 310VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 105MKP275K 30K6576 70112091 105MKP275K
Product Name EMI/RFI SUPPRESSION Capacitors Capacitor Polypropylene Pp Film 1Uf, 275V, 10%, Radial; Dielectric Type Illinois Capacitor Capacitor;1uF;Radial;Metallized Polypropy;275VAC;+/-10%;32mmL;20mmH;11mmT;1% DF Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104PPR162KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers