Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific
CAPACITOR POLYESTER FILM, 0.1UF, 400V 10%; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.1UF 10% 400VDC RADIAL
| Illinois Capacitor | Newark, An Avnet Company | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 104MSR400K | 86K9438 | 70112016 | 104MSR400K |
| Product Name | GENERAL PURPOSE FILM Capacitors | Capacitor Polyester Film, 0.1Uf, 400V 10%; Dielectric Type Illinois Capacitor | Capacitor;Polyester Metallized;Cap 0.1 uF;Tol 10%;Vol-Rtg 400 VDC;Radial | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | ||
| RoHS Compliant | Yes |