Vishay Intertechnology, Inc. Tantalum Capacitors 173D104X9050UE3

Description
0.1µF Molded Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
0.1µF Molded Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D104X9050UE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D104X9050UE3-ND
Tantalum Capacitors 173D104X9050UE3-ND
0.1µF Molded Tantalum Capacitors 50V Axial

0.1µF Molded Tantalum Capacitors 50V Axial

Buy Now Datasheet
Capacitor;Tantalum;Cap 0.1 uF;Tol 10%;Vol-Rtg 50 VDC;Axial - 70212677 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Tantalum;Cap 0.1 uF;Tol 10%;Vol-Rtg 50 VDC;Axial
70212677
Capacitor;Tantalum;Cap 0.1 uF;Tol 10%;Vol-Rtg 50 VDC;Axial 70212677
Features Miniature Axial-Lead Capacitors Available in 5 Sizes Precision Molded in Gold Colored, Flame Retardant, Thermosetting Epoxy Resin Laser Marked for Improved Legibility and Tapered End of Case Provides Easy Identification of Positive Terminal 10% Tolerance Applications Designed for High Performance Automotive, Industrial and Commercial Electronic Equipment

Features

  • Miniature Axial-Lead Capacitors Available in 5 Sizes
  • Precision Molded in Gold Colored, Flame Retardant, Thermosetting Epoxy Resin
  • Laser Marked for Improved Legibility and Tapered End of Case Provides Easy Identification of Positive Terminal
  • 10% Tolerance
    Applications
  • Designed for High Performance Automotive, Industrial and Commercial Electronic Equipment
Supplier's Site
Capacitors - Tantalum Capacitors - 173D104X9050UE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D104X9050UE3
Capacitors - Tantalum Capacitors 173D104X9050UE3
CAP TANT 0.1UF 10% 50V AXIAL

CAP TANT 0.1UF 10% 50V AXIAL

Supplier's Site
Tantalum Capacitors - 173D104X9050UE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D104X9050UE3
Tantalum Capacitors 173D104X9050UE3
CAP TANT 0.1UF 10% 50V AXIAL

CAP TANT 0.1UF 10% 50V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 173D104X9050UE3-ND 70212677 173D104X9050UE3 173D104X9050UE3
Product Name Tantalum Capacitors Capacitor;Tantalum;Cap 0.1 uF;Tol 10%;Vol-Rtg 50 VDC;Axial Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814648 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details