Cornell Dubilier RADIAL LEAD LOW PROFILE Capacitors 108RSS035M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Datasheet
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD LOW PROFILE Capacitors
108RSS035M
RADIAL LEAD LOW PROFILE Capacitors 108RSS035M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

capacitor, Aluminum electrolytic radial1000 uf 35 v case size 16 x 15 - 70112324 - Allied Electronics, Inc.
Fort Worth, TX, USA
capacitor, Aluminum electrolytic radial1000 uf 35 v case size 16 x 15
70112324
capacitor, Aluminum electrolytic radial1000 uf 35 v case size 16 x 15 70112324
capacitor, Aluminum electrolytic radial1000 uf 35 v case size 16 x 15

capacitor, Aluminum electrolytic radial1000 uf 35 v case size 16 x 15

Supplier's Site
Cap, 1000Uf, 35V, Alu Elec, Radial; Capacitance Illinois Capacitor - 50M3073 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 35V, Alu Elec, Radial; Capacitance Illinois Capacitor
50M3073
Cap, 1000Uf, 35V, Alu Elec, Radial; Capacitance Illinois Capacitor 50M3073
CAP, 1000UF, 35V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 1000UF, 35V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 108RSS035M 70112324 50M3073
Product Name RADIAL LEAD LOW PROFILE Capacitors capacitor, Aluminum electrolytic radial1000 uf 35 v case size 16 x 15 Cap, 1000Uf, 35V, Alu Elec, Radial; Capacitance Illinois Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
WVDC 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701044 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C353U050EC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers