04025A101JAT2A/BKN -- CAPACITOR, CERAMIC;100PF;CHIP;CASE 0402;NPO;+/-5%;50WVDC;SMD;2.5% ,CUT TAPE
AVX Corporation
Capacitor, Ceramic;100pF;Chip;Case 0402;NPO;+/-5%;50WVDC;SMD;2.5% ,cut tape
04025A101JAT2A/BKN
Description
EIA Class I Ceramic Materials — Temperature Compensating
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±0.3%
Description
EIA Class I Ceramic Materials — Temperature Compensating
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±0.3%
Suppliers
Capacitor, Ceramic;100pF;Chip;Case 0402;NPO;+/-5%;50WVDC;SMD;2.5% ,cut tape
70002476
EIA Class I Ceramic Materials — Temperature Compensating
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±0.3%
- EIA Class I Ceramic Materials — Temperature Compensating
- Operating Temperature Range — –55°C to +125°C
- Temperature Characteristic — ±0.3%
Supplier's Site
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
70002476 |
|
Product Name
|
Capacitor, Ceramic;100pF;Chip;Case 0402;NPO;+/-5%;50WVDC;SMD;2.5% ,cut tape |
|
Configuration / Form Factor
|
Chip Capacitor
|
|
Applications
|
General Purpose
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
|
Electrostatic Capacitors
|
Ceramic Composition; Ceramic NPO
|
|
Capacitance Range
|
1.00E-4 microF
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
1.80E-6 microF
View Details
5 suppliers
Configuration / Form Factor
Chip Capacitor
Applications
General Purpose
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Capacitance Type
Fixed
Capacitance Range
0.2200 microF
WVAC
250 volts
View Details
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
2 suppliers