22µF Hermetically Sealed Tantalum Capacitors 50V Axial
Tantalum Capacitor 22uF 50V 10% Axial Bulk Product overview: 150D226X9050S2BE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D226X9050S2BE3
CAP TANT 22UF 10% 50V AXIAL
CAP TANT 22UF 10% 50V AXIAL
Features
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150D226X9050S2BE3-ND | 59-150D226X9050S2BE3 | 150D226X9050S2BE3 | 150D226X9050S2BE3 | 70212664 |
| Product Name | Tantalum Capacitors | 22uF 50V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | CAPACITOR, TANTALUM; 22 uF; 50 WVDC @ DEGC; 65 V; + 10%; S; AXIAL LEADED |
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |