0805YD105KAT2A/BKN -- CAPACITOR;CERAMIC;CAP 1UF; TOL+-10%; SMT;VOL-RTG 16V; X5R,CUT TAPE
AVX Corporation
CAPACITOR;CERAMIC;CAP 1UF; TOL+-10%; SMT;VOL-RTG 16V; X5R,Cut Tape
0805YD105KAT2A/BKN
Description
EIA Class II Ceramic Materials — General Purpose
Operating Temperature Range — –55°C to +85°C
Temperature Characteristic — ±15%
Description
EIA Class II Ceramic Materials — General Purpose
Operating Temperature Range — –55°C to +85°C
Temperature Characteristic — ±15%
Suppliers
CAPACITOR;CERAMIC;CAP 1UF; TOL+-10%; SMT;VOL-RTG 16V; X5R,Cut Tape
70001407
EIA Class II Ceramic Materials — General Purpose
Operating Temperature Range — –55°C to +85°C
Temperature Characteristic — ±15%
- EIA Class II Ceramic Materials — General Purpose
- Operating Temperature Range — –55°C to +85°C
- Temperature Characteristic — ±15%
Supplier's Site
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
70001407 |
|
Product Name
|
CAPACITOR;CERAMIC;CAP 1UF; TOL+-10%; SMT;VOL-RTG 16V; X5R,Cut Tape |
|
Configuration / Form Factor
|
Chip Capacitor
|
|
Applications
|
General Purpose
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
|
Capacitance Range
|
1 microF
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 70 C (-40 to 158 F)
Capacitance Range
90000 microF
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; Lighting; Power Supply
View Details
Capacitance Type
Fixed
Operating Temperature
85 C (185 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
3 suppliers
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
1.00E-5 microF
View Details
6 suppliers