Cornell Dubilier CAPACITOR, METALLIZED POLYESTER, AXIAL,0.1UF, 100V, 5% 150104J100BB

Description
The Type 150 series axial lead metallized polyester non inductive capacitors are available in bulk or on tape and reel for automatic insertion. Type 150 is a general purpose capacitor for use in blocking, bypass, decoupling, smoothing and some timing applications. Capacitance Range: 0.001 to 10.0 μF Tolerance: ±5%, Also Available in ±10% and ±20% Voltage Range: 63 to 1000 VDC (40 to 250 VAC, 60 Hz) Operating Temperature: –55°C to 125°C (Derate Linearly to 50% Rated Voltage at 125°C)
Description
The Type 150 series axial lead metallized polyester non inductive capacitors are available in bulk or on tape and reel for automatic insertion. Type 150 is a general purpose capacitor for use in blocking, bypass, decoupling, smoothing and some timing applications. Capacitance Range: 0.001 to 10.0 μF Tolerance: ±5%, Also Available in ±10% and ±20% Voltage Range: 63 to 1000 VDC (40 to 250 VAC, 60 Hz) Operating Temperature: –55°C to 125°C (Derate Linearly to 50% Rated Voltage at 125°C)

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR, METALLIZED POLYESTER, AXIAL,0.1UF, 100V, 5% - 70189793 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, METALLIZED POLYESTER, AXIAL,0.1UF, 100V, 5%
70189793
CAPACITOR, METALLIZED POLYESTER, AXIAL,0.1UF, 100V, 5% 70189793
The Type 150 series axial lead metallized polyester non inductive capacitors are available in bulk or on tape and reel for automatic insertion. Type 150 is a general purpose capacitor for use in blocking, bypass, decoupling, smoothing and some timing applications. Capacitance Range: 0.001 to 10.0 μF Tolerance: ±5%, Also Available in ±10% and ±20% Voltage Range: 63 to 1000 VDC (40 to 250 VAC, 60 Hz) Operating Temperature: –55°C to 125°C (Derate Linearly to 50% Rated Voltage at 125°C)

The Type 150 series axial lead metallized polyester non inductive capacitors are available in bulk or on tape and reel for automatic insertion. Type 150 is a general purpose capacitor for use in blocking, bypass, decoupling, smoothing and some timing applications.

  • Capacitance Range: 0.001 to 10.0 μF
  • Tolerance: ±5%, Also Available in ±10% and ±20%
  • Voltage Range: 63 to 1000 VDC (40 to 250 VAC, 60 Hz)
  • Operating Temperature: –55°C to 125°C (Derate Linearly to 50% Rated Voltage at 125°C)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70189793
Product Name CAPACITOR, METALLIZED POLYESTER, AXIAL,0.1UF, 100V, 5%
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers