Vishay Precision Group Capacitor;Polyester Film;Cap 0.22 uF;Tol 10%;Vol-Rtg 400 VDC;Radial 225P22494YD3

Description
Type 225 capacitors are designed for PC boards and are furnished with radial leads to facilitate insertions. Sections are wound from polyester film and thin gauge foil. Wax-free conformal epoxy coating protects against moisture. For operation up to 85°C. Operating Temperature: –55° to +85°C; to +105°C with 70% voltage derating, to +125°C with 50% voltage derating. Tolerance: ±10%. Applications TV Sets Radios Instruments Commercial Electronic Equipment
Description
Type 225 capacitors are designed for PC boards and are furnished with radial leads to facilitate insertions. Sections are wound from polyester film and thin gauge foil. Wax-free conformal epoxy coating protects against moisture. For operation up to 85°C. Operating Temperature: –55° to +85°C; to +105°C with 70% voltage derating, to +125°C with 50% voltage derating. Tolerance: ±10%. Applications TV Sets Radios Instruments Commercial Electronic Equipment

Suppliers

Company
Product
Description
Supplier Links
Capacitor;Polyester Film;Cap 0.22 uF;Tol 10%;Vol-Rtg 400 VDC;Radial - 70079280 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Polyester Film;Cap 0.22 uF;Tol 10%;Vol-Rtg 400 VDC;Radial
70079280
Capacitor;Polyester Film;Cap 0.22 uF;Tol 10%;Vol-Rtg 400 VDC;Radial 70079280
Type 225 capacitors are designed for PC boards and are furnished with radial leads to facilitate insertions. Sections are wound from polyester film and thin gauge foil. Wax-free conformal epoxy coating protects against moisture. For operation up to 85°C. Operating Temperature: –55° to +85°C; to +105°C with 70% voltage derating, to +125°C with 50% voltage derating. Tolerance: ±10%. Applications TV Sets Radios Instruments Commercial Electronic Equipment

Type 225 capacitors are designed for PC boards and are furnished with radial leads to facilitate insertions. Sections are wound from polyester film and thin gauge foil. Wax-free conformal epoxy coating protects against moisture. For operation up to 85°C. Operating Temperature: –55° to +85°C; to +105°C with 70% voltage derating, to +125°C with 50% voltage derating. Tolerance: ±10%.
Applications

  • TV Sets
  • Radios
  • Instruments
  • Commercial Electronic Equipment
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70079280
Product Name Capacitor;Polyester Film;Cap 0.22 uF;Tol 10%;Vol-Rtg 400 VDC;Radial
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose; Telecom; Computers and Instrumentation
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - C17AH4R3C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C543U030EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details