Cornell Dubilier GENERAL PURPOSE FILM Capacitors 105MPW160K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Datasheet Summary
Powered by GS/AI

The 1µF, 160V axial film capacitor features a metallized polypropylene dielectric, providing low equivalent series resistance (ESR) and high AC/ripple current capabilities. It operates effectively within a temperature range of -55°C to +105°C and has a capacitance tolerance of ±10% at 1 kHz and 25°C, with an optional ±5% tolerance. The capacitor is rated for a DC voltage of 160V and an AC voltage of 90V. Insulation resistance is specified at 30,000 MΩ for capacitance values below 0.33µF, and 10,000 MΩ per µF for higher capacitance values at 25°C. The product is designed for applications in switching power supplies and general-purpose AC applications, but it is not suitable for use across the line. The capacitor is also RoHS compliant and features a flame-retardant polyester tape wrap with epoxy resin end fills. Engineers may consider this capacitor for projects requiring stable performance under varying frequency and temperature conditions, along with a robust construction suitable for demanding environments.

Datasheet Summary
Powered by GS/AI

The 1µF, 160V axial film capacitor features a metallized polypropylene dielectric, providing low equivalent series resistance (ESR) and high AC/ripple current capabilities. It operates effectively within a temperature range of -55°C to +105°C and has a capacitance tolerance of ±10% at 1 kHz and 25°C, with an optional ±5% tolerance. The capacitor is rated for a DC voltage of 160V and an AC voltage of 90V. Insulation resistance is specified at 30,000 MΩ for capacitance values below 0.33µF, and 10,000 MΩ per µF for higher capacitance values at 25°C. The product is designed for applications in switching power supplies and general-purpose AC applications, but it is not suitable for use across the line. The capacitor is also RoHS compliant and features a flame-retardant polyester tape wrap with epoxy resin end fills. Engineers may consider this capacitor for projects requiring stable performance under varying frequency and temperature conditions, along with a robust construction suitable for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
GENERAL PURPOSE FILM Capacitors
105MPW160K
GENERAL PURPOSE FILM Capacitors 105MPW160K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Cap, 1Uf, 160V, Film, Axial; Dielectric Type Illinois Capacitor - 06M5148 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 160V, Film, Axial; Dielectric Type Illinois Capacitor
06M5148
Cap, 1Uf, 160V, Film, Axial; Dielectric Type Illinois Capacitor 06M5148
CAP, 1UF, 160V, FILM, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):90V; Voltage(DC):160V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

CAP, 1UF, 160V, FILM, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):90V; Voltage(DC):160V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; FILM; 1.0UF 10% 160V AXIAL LEAD - 70112422 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; FILM; 1.0UF 10% 160V AXIAL LEAD
70112422
CAPACITOR; FILM; 1.0UF 10% 160V AXIAL LEAD 70112422
Temperature Range: –55°C to +105°C Working Voltage: 160 to 630 VDC Voltage, Alternating Current: 90 to 250 VAC Dissipation Factor: <0.1% Flame Retardant

  • Temperature Range: –55°C to +105°C
  • Working Voltage: 160 to 630 VDC
  • Voltage, Alternating Current: 90 to 250 VAC
  • Dissipation Factor: <0.1%
  • Flame Retardant
Supplier's Site
Film Capacitors - 105MPW160K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
105MPW160K
Film Capacitors 105MPW160K
CAP FILM 1UF 10% 160VDC AXIAL

CAP FILM 1UF 10% 160VDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 105MPW160K 06M5148 70112422 105MPW160K
Product Name GENERAL PURPOSE FILM Capacitors Cap, 1Uf, 160V, Film, Axial; Dielectric Type Illinois Capacitor CAPACITOR; FILM; 1.0UF 10% 160V AXIAL LEAD Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C11CF0R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details