Tantalum Capacitors Leaded 33uF 10V 10%
Tantalum Capacitors Leaded 33uF 10V 10%
33µF Conformal Coated Tantalum Capacitors 10V Radial
Cap Tant Solid 33uF 10V 10% (6 X 10.16mm) Radial 2.54mm 125°C Bulk Product overview: 199D336X9010D1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D336X9010D1V1E
TANTALUM CAPACITOR, 33UF, 10V, RADIAL 10%; Capacitance:33µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes
Capacitor; Tantalum; Cap 33 uF; Tol 10%; Vol-Rtg 10 VDC; Radial; Case D
CAP TANT 33UF 10% 10V RADIAL
CAP TANT 33UF 10% 10V RADIAL
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2509039 | 718-1191-ND | 59-199D336X9010D1V1E3 | 15P7138 | 70212747 | 199D336X9010D1V1E3 | 199D336X9010D1V1E3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | 33uF 10V Capacitor | Tantalum Capacitor, 33Uf, 10V, Radial 10%; Capacitance Vishay | Capacitor; Tantalum; Cap 33 uF; Tol 10%; Vol-Rtg 10 VDC; Radial; Case D | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | General Purpose | General Purpose | ||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum |