Vishay Precision Group Capacitor;Polyester Film;Cap 0.47 uF;Tol 10%;Vol-Rtg 100 VDC;Radial 225P47491XD3

Description
Type 225 capacitors are designed for PC boards and are furnished with radial leads to facilitate insertions. Sections are wound from polyester film and thin gauge foil. Wax-free conformal epoxy coating protects against moisture. For operation up to 85°C. Operating Temperature: –55° to +85°C; to +105°C with 70% voltage derating, to +125°C with 50% voltage derating. Tolerance: ±10%. Applications TV Sets Radios Instruments Commercial Electronic Equipment
Description
Type 225 capacitors are designed for PC boards and are furnished with radial leads to facilitate insertions. Sections are wound from polyester film and thin gauge foil. Wax-free conformal epoxy coating protects against moisture. For operation up to 85°C. Operating Temperature: –55° to +85°C; to +105°C with 70% voltage derating, to +125°C with 50% voltage derating. Tolerance: ±10%. Applications TV Sets Radios Instruments Commercial Electronic Equipment

Suppliers

Company
Product
Description
Supplier Links
Capacitor;Polyester Film;Cap 0.47 uF;Tol 10%;Vol-Rtg 100 VDC;Radial - 70079346 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Polyester Film;Cap 0.47 uF;Tol 10%;Vol-Rtg 100 VDC;Radial
70079346
Capacitor;Polyester Film;Cap 0.47 uF;Tol 10%;Vol-Rtg 100 VDC;Radial 70079346
Type 225 capacitors are designed for PC boards and are furnished with radial leads to facilitate insertions. Sections are wound from polyester film and thin gauge foil. Wax-free conformal epoxy coating protects against moisture. For operation up to 85°C. Operating Temperature: –55° to +85°C; to +105°C with 70% voltage derating, to +125°C with 50% voltage derating. Tolerance: ±10%. Applications TV Sets Radios Instruments Commercial Electronic Equipment

Type 225 capacitors are designed for PC boards and are furnished with radial leads to facilitate insertions. Sections are wound from polyester film and thin gauge foil. Wax-free conformal epoxy coating protects against moisture. For operation up to 85°C. Operating Temperature: –55° to +85°C; to +105°C with 70% voltage derating, to +125°C with 50% voltage derating. Tolerance: ±10%.
Applications

  • TV Sets
  • Radios
  • Instruments
  • Commercial Electronic Equipment
Supplier's Site
Capacitor Polyester Film 0.47Uf, 100V, 10%, Radial; Dielectric Type Vishay - 47F2007 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.47Uf, 100V, 10%, Radial; Dielectric Type Vishay
47F2007
Capacitor Polyester Film 0.47Uf, 100V, 10%, Radial; Dielectric Type Vishay 47F2007
CAPACITOR POLYESTER FILM 0.47UF, 100V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.47UF, 100V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70079346 47F2007
Product Name Capacitor;Polyester Film;Cap 0.47 uF;Tol 10%;Vol-Rtg 100 VDC;Radial Capacitor Polyester Film 0.47Uf, 100V, 10%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications General Purpose; Telecom; Computers and Instrumentation
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Polyester Film / Foil PET
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Film Capacitors - 1725547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers