Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 12061A152JAT2A

Description
KYOCERA AVX 12061A152JAT2A
Request a Quote
Description
KYOCERA AVX 12061A152JAT2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1364384 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364384
MLCCs - Multilayer Ceramic Capacitors 1364384
KYOCERA AVX 12061A152JAT2A

KYOCERA AVX 12061A152JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1361086 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1361086
MLCCs - Multilayer Ceramic Capacitors 1361086
KYOCERA AVX 12061A152JAT2A

KYOCERA AVX 12061A152JAT2A

Supplier's Site
Capacitor, Ceramic Chip, 1206, 100V, C0G,1500pF, 5% tol. - 70001067 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic Chip, 1206, 100V, C0G,1500pF, 5% tol.
70001067
Capacitor, Ceramic Chip, 1206, 100V, C0G,1500pF, 5% tol. 70001067
EIA Class I Ceramic Materials — Temperature Compensating Operating Temperature Range — –55°C to +125°C Temperature Characteristic — ±0.3%

  • EIA Class I Ceramic Materials — Temperature Compensating
  • Operating Temperature Range — –55°C to +125°C
  • Temperature Characteristic — ±0.3%
Supplier's Site
Cap, 1500Pf, 100V, 5%, C0G/np0, 1206; Capacitance Kyocera Avx - 97Y9732 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 100V, 5%, C0G/np0, 1206; Capacitance Kyocera Avx
97Y9732
Cap, 1500Pf, 100V, 5%, C0G/np0, 1206; Capacitance Kyocera Avx 97Y9732
CAP, 1500PF, 100V, 5%, C0G/NP0, 1206; Capacitance:1500pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

CAP, 1500PF, 100V, 5%, C0G/NP0, 1206; Capacitance:1500pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

Supplier's Site
Cap, 1500Pf, 100V, C0G/np0, 1206, Reel; Capacitance Kyocera Avx - 12AC4058 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 100V, C0G/np0, 1206, Reel; Capacitance Kyocera Avx
12AC4058
Cap, 1500Pf, 100V, C0G/np0, 1206, Reel; Capacitance Kyocera Avx 12AC4058
CAP, 1500PF, 100V, C0G/NP0, 1206, REEL; Capacitance:1500pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

CAP, 1500PF, 100V, C0G/NP0, 1206, REEL; Capacitance:1500pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1364384 70001067 97Y9732
Product Name MLCCs - Multilayer Ceramic Capacitors Capacitor, Ceramic Chip, 1206, 100V, C0G,1500pF, 5% tol. Cap, 1500Pf, 100V, 5%, C0G/np0, 1206; Capacitance Kyocera Avx
Technology Multilayer
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic NPO Ceramic Composition; Ceramic NPO
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ceramic Capacitors - M22G272J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details