Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific
CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):400V; Voltage(DC):630V; Qualification:-RoHS Compliant: Yes
Capacitor, Radial Leaded Termination, ±10% Tolerance
CAP FILM 0.1UF 10% 630VDC RADIAL
| Illinois Capacitor | Newark, An Avnet Company | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 104PPB630K | 30K6572 | 70112064 | 104PPB630K |
| Product Name | HIGH DVDT/PULSE Capacitors | Capacitor Polypropylene Pp Film 0.1Uf, 630V, 10%, Radial; Dielectric Type Illinois Capacitor | Capacitor; 0.1 uF; 600 WVDC; +10; Radial Leaded; 0.0003 % @ 1000 Hz; -55 degC | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Metallized PP | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |