Vishay Intertechnology, Inc. Tantalum Capacitors 173D685X9035XE3

Description
6.8µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D685X9035XE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D685X9035XE3-ND
Tantalum Capacitors 173D685X9035XE3-ND
6.8µF Molded Tantalum Capacitors 35V Axial

6.8µF Molded Tantalum Capacitors 35V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D685X9035XE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D685X9035XE3
Tantalum Capacitors 173D685X9035XE3
CAP TANT 6.8UF 10% 35V AXIAL

CAP TANT 6.8UF 10% 35V AXIAL

Supplier's Site Datasheet
Capacitor;Tantalum;Cap 6.8 uF;Tol 10%;Vol-Rtg 35 VDC;Axial - 70212951 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Tantalum;Cap 6.8 uF;Tol 10%;Vol-Rtg 35 VDC;Axial
70212951
Capacitor;Tantalum;Cap 6.8 uF;Tol 10%;Vol-Rtg 35 VDC;Axial 70212951
Features Miniature Axial-Lead Capacitors Available in 5 Sizes Precision Molded in Gold Colored, Flame Retardant, Thermosetting Epoxy Resin Laser Marked for Improved Legibility and Tapered End of Case Provides Easy Identification of Positive Terminal 10% Tolerance Applications Designed for High Performance Automotive, Industrial and Commercial Electronic Equipment

Features

  • Miniature Axial-Lead Capacitors Available in 5 Sizes
  • Precision Molded in Gold Colored, Flame Retardant, Thermosetting Epoxy Resin
  • Laser Marked for Improved Legibility and Tapered End of Case Provides Easy Identification of Positive Terminal
  • 10% Tolerance
    Applications
  • Designed for High Performance Automotive, Industrial and Commercial Electronic Equipment
Supplier's Site
Tantalum Capacitor, 6.8Uf, 35V, Axial 10%; Capacitance Vishay - 75M2019 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 35V, Axial 10%; Capacitance Vishay
75M2019
Tantalum Capacitor, 6.8Uf, 35V, Axial 10%; Capacitance Vishay 75M2019
TANTALUM CAPACITOR, 6.8UF, 35V, AXIAL 10%; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF, 35V, AXIAL 10%; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 173D685X9035XE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D685X9035XE3
Capacitors - Tantalum Capacitors 173D685X9035XE3
CAP TANT 6.8UF 10% 35V AXIAL

CAP TANT 6.8UF 10% 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 173D685X9035XE3-ND 173D685X9035XE3 70212951 75M2019 173D685X9035XE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor;Tantalum;Cap 6.8 uF;Tol 10%;Vol-Rtg 35 VDC;Axial Tantalum Capacitor, 6.8Uf, 35V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814656 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Tantalum Capacitors - TDC105K050NSE-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers