ebm-papst Inc. Capacitor, Metal;5uF;25-30Dia.;113 Max.Overall Dim;Screw;-25degC;85degC;For Mult 2162-4-7320

Description
Metal Capacitor Multi-Speed Blower, -25 to +85°C Operating Temperature
Datasheet
Description
Metal Capacitor Multi-Speed Blower, -25 to +85°C Operating Temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Metal;5uF;25-30Dia.;113 Max.Overall Dim;Screw;-25degC;85degC;For Mult - 70104793 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Metal;5uF;25-30Dia.;113 Max.Overall Dim;Screw;-25degC;85degC;For Mult
70104793
Capacitor, Metal;5uF;25-30Dia.;113 Max.Overall Dim;Screw;-25degC;85degC;For Mult 70104793
Metal Capacitor Multi-Speed Blower, -25 to +85°C Operating Temperature

Metal Capacitor Multi-Speed Blower, -25 to +85°C Operating Temperature

Supplier's Site
Aluminum Electrolytic Capacitor 5Uf Wire Lead; Dielectric Type Ebm-Papst - 15B5218 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 5Uf Wire Lead; Dielectric Type Ebm-Papst
15B5218
Aluminum Electrolytic Capacitor 5Uf Wire Lead; Dielectric Type Ebm-Papst 15B5218
ALUMINUM ELECTROLYTIC CAPACITOR 5UF WIRE LEAD; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:5µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Wire Leaded RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 5UF WIRE LEAD; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:5µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70104793 15B5218
Product Name Capacitor, Metal;5uF;25-30Dia.;113 Max.Overall Dim;Screw;-25degC;85degC;For Mult Aluminum Electrolytic Capacitor 5Uf Wire Lead; Dielectric Type Ebm-Papst
Configuration / Form Factor Quick Connect Leaded Capacitor; Wire Leaded
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details