0402YD104KAT2A/BKN -- CAPACITOR;CERAMIC;CAP.1UF ;TOL +-10%; SMD; VOL-RTG;16V;X5R,CUT TAPE
AVX Corporation
CAPACITOR;CERAMIC;CAP.1UF ;TOL +-10%; SMD; VOL-RTG;16V;X5R,cut tape
0402YD104KAT2A/BKN
Description
EIA Class II Ceramic Materials — General Purpose
Operating Temperature Range — –55°C to +85°C
Temperature Characteristic — ±15%
Description
EIA Class II Ceramic Materials — General Purpose
Operating Temperature Range — –55°C to +85°C
Temperature Characteristic — ±15%
Suppliers
CAPACITOR;CERAMIC;CAP.1UF ;TOL +-10%; SMD; VOL-RTG;16V;X5R,cut tape
70001241
EIA Class II Ceramic Materials — General Purpose
Operating Temperature Range — –55°C to +85°C
Temperature Characteristic — ±15%
- EIA Class II Ceramic Materials — General Purpose
- Operating Temperature Range — –55°C to +85°C
- Temperature Characteristic — ±15%
Supplier's Site
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
70001241 |
|
Product Name
|
CAPACITOR;CERAMIC;CAP.1UF ;TOL +-10%; SMD; VOL-RTG;16V;X5R,cut tape |
|
Configuration / Form Factor
|
Chip Capacitor
|
|
Applications
|
General Purpose
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
|
Capacitance Range
|
0.1000 microF
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 70 C (-40 to 158 F)
Capacitance Range
1.30E6 microF
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
1.20E-6 microF
View Details
5 suppliers
Configuration / Form Factor
Leaded Capacitor; Through Hole
Technology
Film Capacitors
Capacitance Type
Fixed
View Details
Configuration / Form Factor
Leaded Capacitor; Chip Capacitor
Capacitance Type
Fixed
RoHS Compliant
Yes
View Details