Cornell Dubilier CAPACITOR,FILM,RADIAL,1.0UF, 5% TOLERANCE, 250V 160105J250N-F

Description
The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry. Capacitance Range: 0.0022 to 10 μF Tolerance: ±5%, ±10% Voltage Range: 63 to 1000 VDC (400 to 250 VAC 50/60 Hz) Operating Temperature: –55°C to +125°C with voltage derating above 85°C Non-Polar
Datasheet
Description
The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry. Capacitance Range: 0.0022 to 10 μF Tolerance: ±5%, ±10% Voltage Range: 63 to 1000 VDC (400 to 250 VAC 50/60 Hz) Operating Temperature: –55°C to +125°C with voltage derating above 85°C Non-Polar
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR,FILM,RADIAL,1.0UF, 5% TOLERANCE, 250V - 70186087 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR,FILM,RADIAL,1.0UF, 5% TOLERANCE, 250V
70186087
CAPACITOR,FILM,RADIAL,1.0UF, 5% TOLERANCE, 250V 70186087
The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry. Capacitance Range: 0.0022 to 10 μF Tolerance: ±5%, ±10% Voltage Range: 63 to 1000 VDC (400 to 250 VAC 50/60 Hz) Operating Temperature: –55°C to +125°C with voltage derating above 85°C Non-Polar

The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry.

  • Capacitance Range: 0.0022 to 10 μF
  • Tolerance: ±5%, ±10%
  • Voltage Range: 63 to 1000 VDC (400 to 250 VAC 50/60 Hz)
  • Operating Temperature: –55°C to +125°C with voltage derating above 85°C
  • Non-Polar
Supplier's Site
Film Capacitors - 160105J250N-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
160105J250N-F
Film Capacitors 160105J250N-F
CAP FILM 1UF 5% 250VDC RADIAL

CAP FILM 1UF 5% 250VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film Film 1Uf, 10%, 250V,; Dielectric Type Cornell Dubilier - 81K6308 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 1Uf, 10%, 250V,; Dielectric Type Cornell Dubilier
81K6308
Capacitor Polyester Film Film 1Uf, 10%, 250V,; Dielectric Type Cornell Dubilier 81K6308
CAPACITOR POLYESTER FILM FILM 1UF, 10%, 250V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 1UF, 10%, 250V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 70186087 160105J250N-F 81K6308
Product Name CAPACITOR,FILM,RADIAL,1.0UF, 5% TOLERANCE, 250V Film Capacitors Capacitor Polyester Film Film 1Uf, 10%, 250V,; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor PC Pin
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized Metallized PET
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSA-BN-20X20X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1943371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers