Vishay Intertechnology, Inc. Through-Hole 35V 1uF Capacitor 199D105X9035A1V1E3

Description
35V 1uF Tantalum Capacitor, Radial, Through Hole Product overview: 199D105X9035A1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 35V, 1uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D105X9035A1V1E 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
35V 1uF Tantalum Capacitor, Radial, Through Hole Product overview: 199D105X9035A1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 35V, 1uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D105X9035A1V1E 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 35V 1uF Capacitor
59-199D105X9035A1V1E3
Through-Hole 35V 1uF Capacitor 59-199D105X9035A1V1E3
35V 1uF Tantalum Capacitor, Radial, Through Hole Product overview: 199D105X9035A1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 35V, 1uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D105X9035A1V1E 3 can be used for catalog matching and distributor lookup.

35V 1uF Tantalum Capacitor, Radial, Through Hole Product overview: 199D105X9035A1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 35V, 1uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D105X9035A1V1E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1359902-199D105X9035A1V1E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359902-199D105X9035A1V1E3
Capacitors - Tantalum Capacitors 1359902-199D105X9035A1V1E3
Win Source Part Number: 1359902-199D105X9035 A1V1E3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 50 pct. Type: Conformal Coated MSL Level: Not Applicable Mfr: Vishay Sprague Series: TANTALEX®, 199D Package: Bulk Product Status: Active Features: General Purpose Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.21.0040 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 35 V Lifetime @ Temp.: 1000 Hrs @ 85°C Lead Spacing: 0.100" (2.54mm) Size / Dimension: 0.173" Dia (4.40mm) Height - Seated (Max): 0.280" (7.11mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: A

Win Source Part Number: 1359902-199D105X9035A1V1E3
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
Type: Conformal Coated
MSL Level: Not Applicable
Mfr: Vishay Sprague
Series: TANTALEX®, 199D
Package: Bulk
Product Status: Active
Features: General Purpose
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.21.0040
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 35 V
Lifetime @ Temp.: 1000 Hrs @ 85°C
Lead Spacing: 0.100" (2.54mm)
Size / Dimension: 0.173" Dia (4.40mm)
Height - Seated (Max): 0.280" (7.11mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: A

Buy Now Datasheet
Tantalum Capacitors - 718-1204-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1204-ND
Tantalum Capacitors 718-1204-ND
1µF Conformal Coated Tantalum Capacitors 35V Radial

1µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 199D105X9035A1V1E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D105X9035A1V1E3
Capacitors - Tantalum Capacitors 199D105X9035A1V1E3
CAP TANT 1UF 10% 35V RADIAL

CAP TANT 1UF 10% 35V RADIAL

Supplier's Site
Tantalum Capacitors - 199D105X9035A1V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D105X9035A1V1E3
Tantalum Capacitors 199D105X9035A1V1E3
CAP TANT 1UF 10% 35V RADIAL

CAP TANT 1UF 10% 35V RADIAL

Supplier's Site Datasheet
Tantalum Capacitors - 199D105X9035A1V1E3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
199D105X9035A1V1E3
Tantalum Capacitors 199D105X9035A1V1E3
CAP TANT 1UF 10% 35V RADIAL

CAP TANT 1UF 10% 35V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 35V, Radial 10%; Capacitance Vishay - 99M0556 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 35V, Radial 10%; Capacitance Vishay
99M0556
Tantalum Capacitor, 1Uf, 35V, Radial 10%; Capacitance Vishay 99M0556
TANTALUM CAPACITOR, 1UF, 35V, RADIAL 10%; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 35V, RADIAL 10%; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 35V, Tant, Radial Rohs Compliant Vishay - 70AH0050 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 35V, Tant, Radial Rohs Compliant Vishay
70AH0050
Cap, 1Uf, 35V, Tant, Radial Rohs Compliant Vishay 70AH0050
CAP, 1UF, 35V, TANT, RADIAL ROHS COMPLIANT: YES

CAP, 1UF, 35V, TANT, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitor; Tantalum; Cap 1 uF; Tol 10%;Vol-Rtg 35 VDC; Radial; Case A - 70212702 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; Tantalum; Cap 1 uF; Tol 10%;Vol-Rtg 35 VDC; Radial; Case A
70212702
Capacitor; Tantalum; Cap 1 uF; Tol 10%;Vol-Rtg 35 VDC; Radial; Case A 70212702
Operating Temperature: –55°C to +85°C. (to +125°C with voltage derating). Capacitance Tolerance: At 120 Hz, +25°C, ±20%, ±10% Standard. Dissipation Factor: At 120 Hz, +25°C. Features • Economy and High Performance Are Combined in These Radial-Lead, Solid-Electrolyte TANTALEX® Capacitor • Rugged, Reliable Capacitors Featuring Low Leakage Current and Low Dissipation Factor • Six Miniature Case Sizes and Three Lead Styles. All Case Sizes Are Available in Standard Tape and Reel Packaging Per EIA-RS-468 • Standard Ratings Include Replacements for Type 196D Capacitors Applications • Suitable for a Broad Range of Consumer, Commercial and Industrial Equipment

Operating Temperature: –55°C to +85°C. (to +125°C with voltage derating). Capacitance Tolerance: At 120 Hz, +25°C, ±20%, ±10% Standard. Dissipation Factor: At 120 Hz, +25°C.
Features
• Economy and High Performance Are Combined in These Radial-Lead, Solid-Electrolyte TANTALEX® Capacitor
• Rugged, Reliable Capacitors Featuring Low Leakage Current and Low Dissipation Factor
• Six Miniature Case Sizes and Three Lead Styles. All Case Sizes Are Available in Standard Tape and Reel Packaging Per EIA-RS-468
• Standard Ratings Include Replacements for Type 196D Capacitors Applications
• Suitable for a Broad Range of Consumer, Commercial and Industrial Equipment

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-199D105X9035A1V1E3 1359902-199D105X9035A1V1E3 718-1204-ND 199D105X9035A1V1E3 199D105X9035A1V1E3 199D105X9035A1V1E3 99M0556 70AH0050 70212702
Product Name Through-Hole 35V 1uF Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 1Uf, 35V, Radial 10%; Capacitance Vishay Cap, 1Uf, 35V, Tant, Radial Rohs Compliant Vishay Capacitor; Tantalum; Cap 1 uF; Tol 10%;Vol-Rtg 35 VDC; Radial; Case A
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101902U040AB1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers