3.3µF Conformal Coated Tantalum Capacitors 25V Radial
Capacitor; Tantalum; Cap 3.3 uF; Tol 10%; Vol-Rtg 25 VDC; Radial; Case B
CAP TANT 3.3UF 10% 25V RADIAL
CAP TANT 3.3UF 10% 25V RADIAL
TANTALUM CAPACITOR, 3.3UF, 25V, 10%, RADIAL; Capacitance:3.3µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D335X9025B1V1E3-ND | 70212744 | 199D335X9025B1V1E3 | 199D335X9025B1V1E3 | 15P7075 |
| Product Name | Tantalum Capacitors | Capacitor; Tantalum; Cap 3.3 uF; Tol 10%; Vol-Rtg 25 VDC; Radial; Case B | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 3.3Uf, 25V, 10%, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |