Cornell Dubilier RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors 108KXM050M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Datasheet
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors
108KXM050M
RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors 108KXM050M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Aluminum Electrolytic Capacitor 1000Uf, 50V, 20%, Radial; Capacitance Illinois Capacitor - 69K8204 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 50V, 20%, Radial; Capacitance Illinois Capacitor
69K8204
Aluminum Electrolytic Capacitor 1000Uf, 50V, 20%, Radial; Capacitance Illinois Capacitor 69K8204
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 50V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 50V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Capacitor, Al Electrolytic;1000uF;50VDC;+/-20%;Radial;16mmDia.;25mmL;3010mA;10%
70111861
Capacitor, Al Electrolytic;1000uF;50VDC;+/-20%;Radial;16mmDia.;25mmL;3010mA;10% 70111861
Low Impedance Radial Lead Aluminum Electrolytic Capacitors High ripple current High frequency Temperature Range: –40°C to +105°C Working Voltage: 10 to 50 VDC Load Life: 2000 to 5000 Hours High Frequency Long Life High Ripple Current Low Impedance

Low Impedance Radial Lead Aluminum Electrolytic Capacitors

  • High ripple current
  • High frequency
  • Temperature Range: –40°C to +105°C
  • Working Voltage: 10 to 50 VDC
  • Load Life: 2000 to 5000 Hours
  • High Frequency
  • Long Life
  • High Ripple Current
  • Low Impedance
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 108KXM050M 69K8204 70111861
Product Name RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors Aluminum Electrolytic Capacitor 1000Uf, 50V, 20%, Radial; Capacitance Illinois Capacitor Capacitor, Al Electrolytic;1000uF;50VDC;+/-20%;Radial;16mmDia.;25mmL;3010mA;10%
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers