1206YC105KAT2A/BKN -- CAPACITOR, CERAMIC;1UF;CHIP;CASE 1206;+/-10%;16V;SMD;+/-15%, X7R;CUT TAPE
AVX Corporation
Capacitor, Ceramic;1uF;Chip;Case 1206;+/-10%;16V;SMD;+/-15%, X7R;Cut Tape
1206YC105KAT2A/BKN
Description
EIA Class II Ceramic Materials — Temperature Stable
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±15%
Description
EIA Class II Ceramic Materials — Temperature Stable
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±15%
Suppliers
Capacitor, Ceramic;1uF;Chip;Case 1206;+/-10%;16V;SMD;+/-15%, X7R;Cut Tape
70001075
EIA Class II Ceramic Materials — Temperature Stable
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±15%
- EIA Class II Ceramic Materials — Temperature Stable
- Operating Temperature Range — –55°C to +125°C
- Temperature Characteristic — ±15%
Supplier's Site
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
70001075 |
|
Product Name
|
Capacitor, Ceramic;1uF;Chip;Case 1206;+/-10%;16V;SMD;+/-15%, X7R;Cut Tape |
|
Configuration / Form Factor
|
Chip Capacitor
|
|
Applications
|
General Purpose
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
|
Electrostatic Capacitors
|
Ceramic Composition; Ceramic X7R
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
1.20E-6 microF
View Details
5 suppliers
Configuration / Form Factor
Chip Capacitor
Applications
High Frequency; RF / Microwave
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Capacitance Type
Fixed
RoHS Compliant
Yes
Capacitance Range
0.1000 microF
View Details
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-40 to 105 C (-40 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
5 suppliers