Cornell Dubilier AXIAL LEAD Capacitors 106TTA035M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
AXIAL LEAD Capacitors
106TTA035M
AXIAL LEAD Capacitors 106TTA035M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Aluminum Electrolytic Capacitor 10Uf, 35V, 20%, Axial; Capacitance Illinois Capacitor - 30K6594 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10Uf, 35V, 20%, Axial; Capacitance Illinois Capacitor
30K6594
Aluminum Electrolytic Capacitor 10Uf, 35V, 20%, Axial; Capacitance Illinois Capacitor 30K6594
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 35V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; Diameter:5mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 35V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; Diameter:5mmRoHS Compliant: Yes

Supplier's Site
CAPACITOR, ALUMINUM ELECTROLYTIC, STANDARD, AXIAL, 10UF, 35WVDC, 5X12.5MM - 70112224 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, ALUMINUM ELECTROLYTIC, STANDARD, AXIAL, 10UF, 35WVDC, 5X12.5MM
70112224
CAPACITOR, ALUMINUM ELECTROLYTIC, STANDARD, AXIAL, 10UF, 35WVDC, 5X12.5MM 70112224
Temperature Range: –40°C to +85°C Working Voltage: 10 to 450 VDC Load Life: 2000 Hours Axial Lead General Purpose

  • Temperature Range: –40°C to +85°C
  • Working Voltage: 10 to 450 VDC
  • Load Life: 2000 Hours
  • Axial Lead
  • General Purpose
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 106TTA035M 30K6594 70112224
Product Name AXIAL LEAD Capacitors Aluminum Electrolytic Capacitor 10Uf, 35V, 20%, Axial; Capacitance Illinois Capacitor CAPACITOR, ALUMINUM ELECTROLYTIC, STANDARD, AXIAL, 10UF, 35WVDC, 5X12.5MM
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed
Features Polarized
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details