Cornell Dubilier RADIAL LEAD LOW PROFILE Capacitors 106RSS050M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD LOW PROFILE Capacitors
106RSS050M
RADIAL LEAD LOW PROFILE Capacitors 106RSS050M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Fort Worth, TX, USA
Capacitor, Al Electrolytic;10uF;50VDC;+/-20%;Radial;6.3mmDia.;7.0mmL;63VDC;50mA
70111675
Capacitor, Al Electrolytic;10uF;50VDC;+/-20%;Radial;6.3mmDia.;7.0mmL;63VDC;50mA 70111675
Standard Radial Leaded Aluminum Electrolytic Capacitor, -55 to +85°C Operating Temperature Temperature Range: –40°C to +85°C Working Voltage: 6.3 to 50 VDC Load Life: 1000 Hours Small Size Low Profile

Standard Radial Leaded Aluminum Electrolytic Capacitor, -55 to +85°C Operating Temperature

  • Temperature Range: –40°C to +85°C
  • Working Voltage: 6.3 to 50 VDC
  • Load Life: 1000 Hours
  • Small Size
  • Low Profile
Supplier's Site
Aluminum Electrolytic Capacitor 10Uf, 50V, 20%, Radial; Capacitance Illinois Capacitor - 84M4146 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10Uf, 50V, 20%, Radial; Capacitance Illinois Capacitor
84M4146
Aluminum Electrolytic Capacitor 10Uf, 50V, 20%, Radial; Capacitance Illinois Capacitor 84M4146
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 50V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 50V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 106RSS050M 70111675 84M4146
Product Name RADIAL LEAD LOW PROFILE Capacitors Capacitor, Al Electrolytic;10uF;50VDC;+/-20%;Radial;6.3mmDia.;7.0mmL;63VDC;50mA Aluminum Electrolytic Capacitor 10Uf, 50V, 20%, Radial; Capacitance Illinois Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101222U100AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers