Multilayer Ceramic Capacitors MLCC - Leaded 100pF 50volts C0G 5% 2.5mm L/S Product overview: 1C10C0G101J050B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C10C0G101J050B can be used for catalog matching and distributor lookup.
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
CERAMIC CAPACITOR 100PF 50V, C0G, 5%, RADIAL; Capacitance:100pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:Monolythic 1C Series RoHS Compliant: Yes
Capacitors listed are 50 WVDC to 100 WVDC. Size: 0.200" W × 0.250" H × 0.125" T. Lead Length: 1.0" min.
Specifications
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-1C10C0G101J050B | 1C10C0G101J050B-ND | 89F3216 | 70079239 |
| Product Name | 100pF Capacitor | Ceramic Capacitors | Ceramic Capacitor 100Pf 50V, C0G, 5%, Radial; Capacitance Vishay | CAPACITOR,CERAMIC,RADIAL,100PF,5%TOLERANCE,50V |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |