Cornell Dubilier AXIAL LEAD Capacitors 225TTA450M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Datasheet
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
AXIAL LEAD Capacitors
225TTA450M
AXIAL LEAD Capacitors 225TTA450M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Capacitor, Al Electrolytic;2.2uF;Gen.Purpose, Tubular;Axial;+/-20%;0 to 450WVDC - 70111924 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;2.2uF;Gen.Purpose, Tubular;Axial;+/-20%;0 to 450WVDC
70111924
Capacitor, Al Electrolytic;2.2uF;Gen.Purpose, Tubular;Axial;+/-20%;0 to 450WVDC 70111924
Temperature Range: –40°C to +85°C Working Voltage: 10 to 450 VDC Load Life: 2000 Hours Axial Lead General Purpose

  • Temperature Range: –40°C to +85°C
  • Working Voltage: 10 to 450 VDC
  • Load Life: 2000 Hours
  • Axial Lead
  • General Purpose
Supplier's Site
Aluminum Electrolytic Capacitor 2.2Uf, 450V, 20%, Axial; Capacitance Illinois Capacitor - 30K6676 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2.2Uf, 450V, 20%, Axial; Capacitance Illinois Capacitor
30K6676
Aluminum Electrolytic Capacitor 2.2Uf, 450V, 20%, Axial; Capacitance Illinois Capacitor 30K6676
ALUMINUM ELECTROLYTIC CAPACITOR 2.2UF, 450V, 20%, AXIAL; Capacitance:2.2µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2.2UF, 450V, 20%, AXIAL; Capacitance:2.2µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 225TTA450M 70111924 30K6676
Product Name AXIAL LEAD Capacitors Capacitor, Al Electrolytic;2.2uF;Gen.Purpose, Tubular;Axial;+/-20%;0 to 450WVDC Aluminum Electrolytic Capacitor 2.2Uf, 450V, 20%, Axial; Capacitance Illinois Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers