Cornell Dubilier GENERAL PURPOSE FILM Capacitors 102MPW630K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
GENERAL PURPOSE FILM Capacitors
102MPW630K
GENERAL PURPOSE FILM Capacitors 102MPW630K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

CAPACITOR; FILM; .001MFD +-10% 630WV, AXIAL LEAD FILM -55+105C - 70112421 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; FILM; .001MFD +-10% 630WV, AXIAL LEAD FILM -55+105C
70112421
CAPACITOR; FILM; .001MFD +-10% 630WV, AXIAL LEAD FILM -55+105C 70112421
Temperature Range: –55°C to +105°C Working Voltage: 160 to 630 VDC Voltage, Alternating Current: 90 to 250 VAC Dissipation Factor: <0.1% Flame Retardant

  • Temperature Range: –55°C to +105°C
  • Working Voltage: 160 to 630 VDC
  • Voltage, Alternating Current: 90 to 250 VAC
  • Dissipation Factor: <0.1%
  • Flame Retardant
Supplier's Site
Film Capacitors - 102MPW630K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
102MPW630K
Film Capacitors 102MPW630K
CAP FILM 1000PF 10% 630VDC AXIAL

CAP FILM 1000PF 10% 630VDC AXIAL

Supplier's Site Datasheet
Cap, 1000Pf, 630V, Film, Axial; Dielectric Type Illinois Capacitor - 84M4066 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 630V, Film, Axial; Dielectric Type Illinois Capacitor
84M4066
Cap, 1000Pf, 630V, Film, Axial; Dielectric Type Illinois Capacitor 84M4066
CAP, 1000PF, 630V, FILM, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1000pF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 1000PF, 630V, FILM, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1000pF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 102MPW630K 70112421 102MPW630K 84M4066
Product Name GENERAL PURPOSE FILM Capacitors CAPACITOR; FILM; .001MFD +-10% 630WV, AXIAL LEAD FILM -55+105C Film Capacitors Cap, 1000Pf, 630V, Film, Axial; Dielectric Type Illinois Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Film Paper Film Capacitors - 105PMB850K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers