Cornell Dubilier SNAP-IN/ SNAP MOUNT Capacitors 159LBB025M2CE

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
SNAP-IN/ SNAP MOUNT Capacitors
159LBB025M2CE
SNAP-IN/ SNAP MOUNT Capacitors 159LBB025M2CE
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Fort Worth, TX, USA
Capacitor, Al Electrolytic;15000uF;Snap-in;Radial;+/-20%;25WVDC;25mmDia.;35mmL
70111933
Capacitor, Al Electrolytic;15000uF;Snap-in;Radial;+/-20%;25WVDC;25mmDia.;35mmL 70111933
Temperature Range: –40°C to +85°C Working Voltage: 16 to 450 VDC Load Life: 3000 Hours High Ripple Current Low Impedance

  • Temperature Range: –40°C to +85°C
  • Working Voltage: 16 to 450 VDC
  • Load Life: 3000 Hours
  • High Ripple Current
  • Low Impedance
Supplier's Site
Electrolytic Capacitor 15000Uf 25Wv +/-20% *no Pb* Rohs Compliant Illinois Capacitor - 84M4459 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor 15000Uf 25Wv +/-20% *no Pb* Rohs Compliant Illinois Capacitor
84M4459
Electrolytic Capacitor 15000Uf 25Wv +/-20% *no Pb* Rohs Compliant Illinois Capacitor 84M4459
ELECTROLYTIC CAPACITOR 15000UF 25WV +/-20% *NO PB* ROHS COMPLIANT: YES

ELECTROLYTIC CAPACITOR 15000UF 25WV +/-20% *NO PB* ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 159LBB025M2CE 70111933 84M4459
Product Name SNAP-IN/ SNAP MOUNT Capacitors Capacitor, Al Electrolytic;15000uF;Snap-in;Radial;+/-20%;25WVDC;25mmDia.;35mmL Electrolytic Capacitor 15000Uf 25Wv +/-20% *no Pb* Rohs Compliant Illinois Capacitor
Configuration / Form Factor Snap-In
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101243U040BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers