Vishay Intertechnology, Inc. Tantalum Capacitors 173D475X9020VE3

Description
4.7µF Molded Tantalum Capacitors 20V Axial
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 20V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-173D475X9020VE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-173D475X9020VE3CT-ND
Tantalum Capacitors 718-173D475X9020VE3CT-ND
4.7µF Molded Tantalum Capacitors 20V Axial

4.7µF Molded Tantalum Capacitors 20V Axial

Buy Now Datasheet
Tantalum Capacitors - 718-173D475X9020VE3TB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-173D475X9020VE3TB-ND
Tantalum Capacitors 718-173D475X9020VE3TB-ND
4.7µF Molded Tantalum Capacitors 20V Axial

4.7µF Molded Tantalum Capacitors 20V Axial

Buy Now Datasheet
CAPACITOR, TANTALUM; 4.7 uF; 20 WVDC @ DEGC; 26 V; + 10%; V; AXIAL LEADED - 70212694 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, TANTALUM; 4.7 uF; 20 WVDC @ DEGC; 26 V; + 10%; V; AXIAL LEADED
70212694
CAPACITOR, TANTALUM; 4.7 uF; 20 WVDC @ DEGC; 26 V; + 10%; V; AXIAL LEADED 70212694
Features Miniature Axial-Lead Capacitors Available in 5 Sizes Precision Molded in Gold Colored, Flame Retardant, Thermosetting Epoxy Resin Laser Marked for Improved Legibility and Tapered End of Case Provides Easy Identification of Positive Terminal 10% Tolerance Applications Designed for High Performance Automotive, Industrial and Commercial Electronic Equipment

Features

  • Miniature Axial-Lead Capacitors Available in 5 Sizes
  • Precision Molded in Gold Colored, Flame Retardant, Thermosetting Epoxy Resin
  • Laser Marked for Improved Legibility and Tapered End of Case Provides Easy Identification of Positive Terminal
  • 10% Tolerance
    Applications
  • Designed for High Performance Automotive, Industrial and Commercial Electronic Equipment
Supplier's Site
Tantalum Capacitor, 4.7Uf, 20V, 10%, Axial; Capacitance Vishay - 09P2431 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 20V, 10%, Axial; Capacitance Vishay
09P2431
Tantalum Capacitor, 4.7Uf, 20V, 10%, Axial; Capacitance Vishay 09P2431
TANTALUM CAPACITOR, 4.7UF, 20V, 10%, AXIAL; Capacitance:4.7µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 20V, 10%, AXIAL; Capacitance:4.7µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 173D475X9020VE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
173D475X9020VE3
Capacitors - Tantalum Capacitors 173D475X9020VE3
CAP TANT 4.7UF 10% 20V AXIAL

CAP TANT 4.7UF 10% 20V AXIAL

Supplier's Site
Tantalum Capacitors - 173D475X9020VE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D475X9020VE3
Tantalum Capacitors 173D475X9020VE3
CAP TANT 4.7UF 10% 20V AXIAL

CAP TANT 4.7UF 10% 20V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-173D475X9020VE3CT-ND 70212694 09P2431 173D475X9020VE3 173D475X9020VE3
Product Name Tantalum Capacitors CAPACITOR, TANTALUM; 4.7 uF; 20 WVDC @ DEGC; 26 V; + 10%; V; AXIAL LEADED Tantalum Capacitor, 4.7Uf, 20V, 10%, Axial; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Tantalum Capacitors - TAC475K050P06-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Tantalum Capacitors - 1814599 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details