Illinois Capacitor SNUBBER Capacitors 105PPA202K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
SNUBBER Capacitors
105PPA202K
SNUBBER Capacitors 105PPA202K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Fort Worth, TX, USA
Capacitor, Snubber;1uF;Metallized Polypropy;Axial;2000WVDC;+/-10%;12Arms;0.05%
70112120
Capacitor, Snubber;1uF;Metallized Polypropy;Axial;2000WVDC;+/-10%;12Arms;0.05% 70112120
+⁄- 10% Tolerance, Axial Leaded, Polypropylene Film Capacitors Used for SMPS, induction heaters, high voltage and current applications Tinned copper leads Temperature Range: -40°C to +85°C Working Voltage

+⁄- 10% Tolerance, Axial Leaded, Polypropylene Film Capacitors

  • Used for SMPS, induction heaters, high voltage and current applications
  • Tinned copper leads
  • Temperature Range: -40°C to +85°C
  • Working Voltage
Supplier's Site
Capacitor Polypropylene Pp Film 1Uf, 2Kv, 10%, Axial; Dielectric Type Illinois Capacitor - 30K6581 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 1Uf, 2Kv, 10%, Axial; Dielectric Type Illinois Capacitor
30K6581
Capacitor Polypropylene Pp Film 1Uf, 2Kv, 10%, Axial; Dielectric Type Illinois Capacitor 30K6581
CAPACITOR POLYPROPYLENE PP FILM 1UF, 2KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):630V; ESR:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 1UF, 2KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):630V; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 105PPA202K 70112120 30K6581
Product Name SNUBBER Capacitors Capacitor, Snubber;1uF;Metallized Polypropy;Axial;2000WVDC;+/-10%;12Arms;0.05% Capacitor Polypropylene Pp Film 1Uf, 2Kv, 10%, Axial; Dielectric Type Illinois Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Double Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1004-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-100-35X35X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1726021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details