ILLINOIS CAPACITOR
226CKE250M -- CAPACITOR, AL ELECTROLYTIC;22UF;250VDC;+/-20%;RADIAL;12.5MMDIA.;20.0MML;300VDC;
Illinois Capacitor
Capacitor, Al Electrolytic;22uF;250VDC;+/-20%;Radial;12.5mmDia.;20.0mmL;300VDC;
226CKE250M
Description
Temperature Range: –55°C to +105°C
Working Voltage: 6.3 to 450 VDC
Load Life: 2000 Hours
Small Size
Description
Temperature Range: –55°C to +105°C
Working Voltage: 6.3 to 450 VDC
Load Life: 2000 Hours
Small Size
Suppliers
Capacitor, Al Electrolytic;22uF;250VDC;+/-20%;Radial;12.5mmDia.;20.0mmL;300VDC;
70111805
Temperature Range: –55°C to +105°C
Working Voltage: 6.3 to 450 VDC
Load Life: 2000 Hours
Small Size
- Temperature Range: –55°C to +105°C
- Working Voltage: 6.3 to 450 VDC
- Load Life: 2000 Hours
- Small Size
Supplier's Site
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
70111805 |
|
Product Name
|
Capacitor, Al Electrolytic;22uF;250VDC;+/-20%;Radial;12.5mmDia.;20.0mmL;300VDC; |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
Applications
|
General Purpose
|
|
Operating Temperature
|
-55 to 105 C (-67 to 221 F)
|
|
Electrolytic Capacitors
|
Aluminum Electrolytic
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; Lighting; Power Supply
View Details
Configuration / Form Factor
Chip Capacitor
Applications
General Purpose
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
3.80E-6 microF
View Details
6 suppliers