Cornell Dubilier RADIAL LEAD LOW PROFILE Capacitors 106RSS016M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD LOW PROFILE Capacitors
106RSS016M
RADIAL LEAD LOW PROFILE Capacitors 106RSS016M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Fort Worth, TX, USA
Capacitor, Al Electrolytic;10uF;16VDC;+/-20%;Radial;4.0mmDia.;7.0mmL;20VDC;40mA
70111667
Capacitor, Al Electrolytic;10uF;16VDC;+/-20%;Radial;4.0mmDia.;7.0mmL;20VDC;40mA 70111667
Low Profile Radial Leaded Aluminum Electrolytic Capacitor, -40 to +85°C Operating Temperature Temperature Range: –40°C to +85°C Working Voltage: 6.3 to 50 VDC Load Life: 1000 Hours Small Size Low Profile

Low Profile Radial Leaded Aluminum Electrolytic Capacitor, -40 to +85°C Operating Temperature

  • Temperature Range: –40°C to +85°C
  • Working Voltage: 6.3 to 50 VDC
  • Load Life: 1000 Hours
  • Small Size
  • Low Profile
Supplier's Site
Electrolytic Capacitor 10Uf 16Wv +/-20% *no Pb* Rohs Compliant Illinois Capacitor - 84M4145 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor 10Uf 16Wv +/-20% *no Pb* Rohs Compliant Illinois Capacitor
84M4145
Electrolytic Capacitor 10Uf 16Wv +/-20% *no Pb* Rohs Compliant Illinois Capacitor 84M4145
ELECTROLYTIC CAPACITOR 10UF 16WV +/-20% *NO PB* ROHS COMPLIANT: YES

ELECTROLYTIC CAPACITOR 10UF 16WV +/-20% *NO PB* ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 106RSS016M 70111667 84M4145
Product Name RADIAL LEAD LOW PROFILE Capacitors Capacitor, Al Electrolytic;10uF;16VDC;+/-20%;Radial;4.0mmDia.;7.0mmL;20VDC;40mA Electrolytic Capacitor 10Uf 16Wv +/-20% *no Pb* Rohs Compliant Illinois Capacitor
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701197 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details