22µF Hermetically Sealed Tantalum Capacitors 35V Axial
35V 22uF Tantalum Capacitor, Axial, Through Hole Product overview: 150D226X9035R2BE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 35V, 22uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D226X9035R2BE3
CAP TANT 22UF 10% 35V AXIAL
CAP TANT 22UF 10% 35V AXIAL
Tantalum Capacitor, TANTALEXr, 150D Series, 22 F, 10%, 35 V, Axial Leaded RoHS Compliant: Yes
Features
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150D226X9035R2BE3-ND | 2509030 | 59-150D226X9035R2BE3 | 150D226X9035R2BE3 | 150D226X9035R2BE3 | 47R4582 | 70212663 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Through-Hole 35V 22uF Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, Tantalexr, 150D Series, 22 F, 10%, 35 V, Axial Leaded Rohs Compliant Vishay | CAPACITOR, TANTALUM; 22 uF; 35 WVDC @ DEGC; 46 V; + 10%; R; AXIAL LEADED |
| Applications | General Purpose | Automotive | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |