Vishay Intertechnology, Inc. 47pF Capacitor 1C10C0G470J050B

Description
Multilayer Ceramic Capacitors MLCC - Leaded 47pF 50volts C0G 5% 2.5mm L/S Product overview: 1C10C0G470J050B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C10C0G470J050B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - Leaded 47pF 50volts C0G 5% 2.5mm L/S Product overview: 1C10C0G470J050B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C10C0G470J050B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47pF Capacitor
60-1C10C0G470J050B
47pF Capacitor 60-1C10C0G470J050B
Multilayer Ceramic Capacitors MLCC - Leaded 47pF 50volts C0G 5% 2.5mm L/S Product overview: 1C10C0G470J050B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C10C0G470J050B can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - Leaded 47pF 50volts C0G 5% 2.5mm L/S Product overview: 1C10C0G470J050B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C10C0G470J050B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1C10C0G470J050B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C10C0G470J050B-ND
Ceramic Capacitors 1C10C0G470J050B-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

47pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
CAPACITOR,CERAMIC,RADIAL,47PF,5% TOLERANCE,50V - 70079244 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR,CERAMIC,RADIAL,47PF,5% TOLERANCE,50V
70079244
CAPACITOR,CERAMIC,RADIAL,47PF,5% TOLERANCE,50V 70079244
Capacitors listed are 50 WVDC to 100 WVDC. Size: 0.200" W × 0.250" H × 0.125" T. Lead Length: 1.0" min. Specifications Temperature Rating: COG, X7R, Z5U Wide Capacitance Range: 10 pF Non-Polar Applications Data Processing Consumer Products Automotive

Capacitors listed are 50 WVDC to 100 WVDC. Size: 0.200" W × 0.250" H × 0.125" T. Lead Length: 1.0" min.
Specifications

  • Temperature Rating: COG, X7R, Z5U
  • Wide Capacitance Range: 10 pF
  • Non-Polar Applications
  • Data Processing
  • Consumer Products
  • Automotive
Supplier's Site
Cap, 47Pf, 50V, 5%, C0G/np0; Capacitance Vishay - 57AC4647 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 50V, 5%, C0G/np0; Capacitance Vishay
57AC4647
Cap, 47Pf, 50V, 5%, C0G/np0; Capacitance Vishay 57AC4647
CAP, 47PF, 50V, 5%, C0G/NP0; Capacitance:47pF; Voltage Rating:50V; Product Range:Monolythic 1C Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; OperatingRoHS Compliant: Yes

CAP, 47PF, 50V, 5%, C0G/NP0; Capacitance:47pF; Voltage Rating:50V; Product Range:Monolythic 1C Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-1C10C0G470J050B 1C10C0G470J050B-ND 70079244 57AC4647
Product Name 47pF Capacitor Ceramic Capacitors CAPACITOR,CERAMIC,RADIAL,47PF,5% TOLERANCE,50V Cap, 47Pf, 50V, 5%, C0G/np0; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details