CAPACITOR, TANTALUM, SOLID, POLARIZED, 25 V, 1 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 199D105X9025A1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25 V, 1 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 25 V, 1 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D105X9025A1V1E
1µF Conformal Coated Tantalum Capacitors 25V Radial
Capacitor; Tantalum; Cap 1 uF; Tol 10%;Vol-Rtg 25 VDC; Radial; Case A
TANTALUM CAPACITOR, 1UF, 25V, RADIAL 10%; Capacitance:1µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes
CAP TANT 1UF 10% 25V RADIAL
CAP TANT 1UF 10% 25V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-199D105X9025A1V1E3 | 718-1209-ND | 70212701 | 99M0554 | 199D105X9025A1V1E3 | 199D105X9025A1V1E3 |
| Product Name | Through-Hole 25 V 1 uF Capacitor | Tantalum Capacitors | Capacitor; Tantalum; Cap 1 uF; Tol 10%;Vol-Rtg 25 VDC; Radial; Case A | Tantalum Capacitor, 1Uf, 25V, Radial 10%; Capacitance Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| RoHS Compliant | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |