Cornell Dubilier RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors 108KXM035M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors
108KXM035M
RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors 108KXM035M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Electrolytic Capacitor 1000Uf 35Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor - 74K4697 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor 1000Uf 35Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor
74K4697
Electrolytic Capacitor 1000Uf 35Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor 74K4697
ELECTROLYTIC CAPACITOR 1000UF 35WVDC +/-20% *NO PB* ROHS COMPLIANT: YES

ELECTROLYTIC CAPACITOR 1000UF 35WVDC +/-20% *NO PB* ROHS COMPLIANT: YES

Supplier's Site
Fort Worth, TX, USA
Capacitor, Al Electrolytic;1000uF;35VDC;+/-20%;Radial;12.5mmDia.;25.0mmL;44VDC;
70111850
Capacitor, Al Electrolytic;1000uF;35VDC;+/-20%;Radial;12.5mmDia.;25.0mmL;44VDC; 70111850
105°C High Frequency Low Impedance Radial Leaded Aluminum Electrolytic Capacitor, 1000 uF, 35 WVDC Temperature Range: –40°C to +105°C Working Voltage: 10 to 50 VDC Load Life: 2000 to 5000 Hours High Frequency Long Life High Ripple Current Low Impedance

105°C High Frequency Low Impedance Radial Leaded Aluminum Electrolytic Capacitor, 1000 uF, 35 WVDC

  • Temperature Range: –40°C to +105°C
  • Working Voltage: 10 to 50 VDC
  • Load Life: 2000 to 5000 Hours
  • High Frequency
  • Long Life
  • High Ripple Current
  • Low Impedance
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 108KXM035M 74K4697 70111850
Product Name RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors Electrolytic Capacitor 1000Uf 35Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor Capacitor, Al Electrolytic;1000uF;35VDC;+/-20%;Radial;12.5mmDia.;25.0mmL;44VDC;
Capacitance Type Fixed
RoHS Compliant Yes
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 101C614U7R5DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details