Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific
CAP FILM 10UF 10% 400VDC AXIAL
CAPACITOR POLYPROPYLENE PP FILM 10UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V; Lead Spacing:- RoHS Compliant: Yes
Axial Leaded Termination, +⁄- 10% Tolerance, Capacitors
| Illinois Capacitor | Lingto Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 106PHC400K | 106PHC400K | 30K6592 | 70112058 |
| Product Name | HIGH FREQUENCY/ SWITCHING Capacitors | Film Capacitors | Capacitor Polypropylene Pp Film 10Uf, 400V, 10%, Axial; Dielectric Type Illinois Capacitor | Capacitor;10uF;Metallized Polypropy;Axial;400WVDC/250VAC;+/-10%;12Arms;0.1% DF |
| Technology | Film Capacitors | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | Polypropylene | |
| Capacitance Range | 10 microF | 10 microF | 10 microF |