CAP FILM 10000PF 5% 630VDC AXIAL
The Type 150 series axial lead metallized polyester non inductive capacitors are available in bulk or on tape and reel for automatic insertion. Type 150 is a general purpose capacitor for use in blocking, bypass, decoupling, smoothing and some timing applications.
CAPACITOR POLYESTER FILM 0.01UF, 630V, 5%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):630V; Capacitor Mounting:Through HoleRoHS Compliant: Yes
| Lingto Electronic Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 150103J630BB | 70189780 | 34H3146 |
| Product Name | Film Capacitors | CAPACITOR, METALLIZED POLYESTER, AXIAL,0.01UF, 630V, 5% | Capacitor Polyester Film 0.01Uf, 630V, 5%, Axial; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Polyester | Metallized PET |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |