Cornell Dubilier RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors 158KXM025M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors
158KXM025M
RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors 158KXM025M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Electrolytic Capacitor 1500Uf 25.0Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor - 74K4702 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor 1500Uf 25.0Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor
74K4702
Electrolytic Capacitor 1500Uf 25.0Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor 74K4702
ELECTROLYTIC CAPACITOR 1500UF 25.0WVDC +/-20% *NO PB* ROHS COMPLIANT: YES

ELECTROLYTIC CAPACITOR 1500UF 25.0WVDC +/-20% *NO PB* ROHS COMPLIANT: YES

Supplier's Site
Capacitor, Al Electrolytic;1500uF;25VDC;+/-20%;Radial;12.5mmDia.;25.0mmL;32VDC; - 70111842 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;1500uF;25VDC;+/-20%;Radial;12.5mmDia.;25.0mmL;32VDC;
70111842
Capacitor, Al Electrolytic;1500uF;25VDC;+/-20%;Radial;12.5mmDia.;25.0mmL;32VDC; 70111842
+105°C High Frequency Low Impedance Radial Leaded Aluminum Electrolytic Capacitor, 1500 μF Temperature Range: –40°C to +105°C Working Voltage: 10 to 50 VDC Load Life: 2000 to 5000 Hours High Freq

+105°C High Frequency Low Impedance Radial Leaded Aluminum Electrolytic Capacitor, 1500 μF

  • Temperature Range: –40°C to +105°C
  • Working Voltage: 10 to 50 VDC
  • Load Life: 2000 to 5000 Hours
  • High Freq
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 158KXM025M 74K4702 70111842
Product Name RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors Electrolytic Capacitor 1500Uf 25.0Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor Capacitor, Al Electrolytic;1500uF;25VDC;+/-20%;Radial;12.5mmDia.;25.0mmL;32VDC;
Capacitance Type Fixed
RoHS Compliant Yes
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details