Vishay Precision Group Tantalum Capacitors 173D156X9025XE3

Description
15µF Molded Tantalum Capacitors 25V Axial
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 25V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D156X9025XE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D156X9025XE3-ND
Tantalum Capacitors 173D156X9025XE3-ND
15µF Molded Tantalum Capacitors 25V Axial

15µF Molded Tantalum Capacitors 25V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 173D156X9025XE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
173D156X9025XE3
Capacitors - Tantalum Capacitors 173D156X9025XE3
CAP TANT 15UF 10% 25V AXIAL

CAP TANT 15UF 10% 25V AXIAL

Supplier's Site
Tantalum Capacitors - 173D156X9025XE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D156X9025XE3
Tantalum Capacitors 173D156X9025XE3
CAP TANT 15UF 10% 25V AXIAL

CAP TANT 15UF 10% 25V AXIAL

Supplier's Site Datasheet
CAPACITOR, SOLID-ELECTROLYTE; 15 uF; 25WVDC @ DEGC; 32 V; + 10%; X; -55DEG - 70212686 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, SOLID-ELECTROLYTE; 15 uF; 25WVDC @ DEGC; 32 V; + 10%; X; -55DEG
70212686
CAPACITOR, SOLID-ELECTROLYTE; 15 uF; 25WVDC @ DEGC; 32 V; + 10%; X; -55DEG 70212686
Features Miniature Axial-Lead Capacitors Available in 5 Sizes Precision Molded in Gold Colored, Flame Retardant, Thermosetting Epoxy Resin Laser Marked for Improved Legibility and Tapered End of Case Provides Easy Identification of Positive Terminal 10% Tolerance Applications Designed for High Performance Automotive, Industrial and Commercial Electronic Equipment

Features

  • Miniature Axial-Lead Capacitors Available in 5 Sizes
  • Precision Molded in Gold Colored, Flame Retardant, Thermosetting Epoxy Resin
  • Laser Marked for Improved Legibility and Tapered End of Case Provides Easy Identification of Positive Terminal
  • 10% Tolerance
    Applications
  • Designed for High Performance Automotive, Industrial and Commercial Electronic Equipment
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 173D156X9025XE3-ND 173D156X9025XE3 173D156X9025XE3 70212686
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors CAPACITOR, SOLID-ELECTROLYTE; 15 uF; 25WVDC @ DEGC; 32 V; + 10%; X; -55DEG
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101C253T040CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers