08053D105KAT2A/BKN -- CAPACITOR;CERAMIC;CAP1UF ;TOL +-10%; SMD; VOL-RTG;25V;X5R,CUT TAPE
AVX Corporation
CAPACITOR;CERAMIC;CAP1UF ;TOL +-10%; SMD; VOL-RTG;25V;X5R,cut tape
08053D105KAT2A/BKN
Description
EIA Class II Ceramic Materials — General Purpose
Operating Temperature Range — –55°C to +85°C
Temperature Characteristic — ±15%
Description
EIA Class II Ceramic Materials — General Purpose
Operating Temperature Range — –55°C to +85°C
Temperature Characteristic — ±15%
Suppliers
CAPACITOR;CERAMIC;CAP1UF ;TOL +-10%; SMD; VOL-RTG;25V;X5R,cut tape
70001251
EIA Class II Ceramic Materials — General Purpose
Operating Temperature Range — –55°C to +85°C
Temperature Characteristic — ±15%
- EIA Class II Ceramic Materials — General Purpose
- Operating Temperature Range — –55°C to +85°C
- Temperature Characteristic — ±15%
Supplier's Site
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
70001251 |
|
Product Name
|
CAPACITOR;CERAMIC;CAP1UF ;TOL +-10%; SMD; VOL-RTG;25V;X5R,cut tape |
|
Configuration / Form Factor
|
Chip Capacitor
|
|
Applications
|
General Purpose
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
|
Capacitance Range
|
1 microF
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor; Chip Capacitor
Capacitance Type
Fixed
RoHS Compliant
Yes
View Details
Capacitance Type
Fixed
RoHS Compliant
Yes
Capacitance Range
0.1000 microF
View Details
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
1.50E-5 microF
View Details
6 suppliers