Vishay Intertechnology, Inc. Through-Hole 50 V 1 uF Capacitor 199D105X9050B1V1E3

Description
CAPACITOR, TANTALUM, SOLID, POLARIZED, 50 V, 1 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 199D105X9050B1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50 V, 1 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 50 V, 1 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D105X9050B1V1E 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAPACITOR, TANTALUM, SOLID, POLARIZED, 50 V, 1 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 199D105X9050B1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50 V, 1 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 50 V, 1 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D105X9050B1V1E 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 50 V 1 uF Capacitor
59-199D105X9050B1V1E3
Through-Hole 50 V 1 uF Capacitor 59-199D105X9050B1V1E3
CAPACITOR, TANTALUM, SOLID, POLARIZED, 50 V, 1 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 199D105X9050B1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50 V, 1 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 50 V, 1 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D105X9050B1V1E 3 can be used for catalog matching and distributor lookup.

CAPACITOR, TANTALUM, SOLID, POLARIZED, 50 V, 1 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 199D105X9050B1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50 V, 1 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 50 V, 1 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D105X9050B1V1E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1211-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1211-ND
Tantalum Capacitors 718-1211-ND
1µF Conformal Coated Tantalum Capacitors 50V Radial

1µF Conformal Coated Tantalum Capacitors 50V Radial

Buy Now Datasheet
Capacitor; Tantalum; Cap 1 uF; Tol 10%;Vol-Rtg 50 VDC; Radial; Case B - 70212704 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; Tantalum; Cap 1 uF; Tol 10%;Vol-Rtg 50 VDC; Radial; Case B
70212704
Capacitor; Tantalum; Cap 1 uF; Tol 10%;Vol-Rtg 50 VDC; Radial; Case B 70212704
Capacitor; Tantalum; Cap 1 uF; Tol 10%;Vol-Rtg 50 VDC; Radial; Case B

Capacitor; Tantalum; Cap 1 uF; Tol 10%;Vol-Rtg 50 VDC; Radial; Case B

Supplier's Site
Tantalum Capacitors - 199D105X9050B1V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D105X9050B1V1E3
Tantalum Capacitors 199D105X9050B1V1E3
CAP TANT 1UF 10% 50V RADIAL

CAP TANT 1UF 10% 50V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D105X9050B1V1E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D105X9050B1V1E3
Capacitors - Tantalum Capacitors 199D105X9050B1V1E3
CAP TANT 1UF 10% 50V RADIAL

CAP TANT 1UF 10% 50V RADIAL

Supplier's Site
Tantalum Capacitor, 1Uf, 50V, Radial 10%; Capacitance Vishay - 34M2545 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 50V, Radial 10%; Capacitance Vishay
34M2545
Tantalum Capacitor, 1Uf, 50V, Radial 10%; Capacitance Vishay 34M2545
TANTALUM CAPACITOR, 1UF, 50V, RADIAL 10%; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 50V, RADIAL 10%; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-199D105X9050B1V1E3 718-1211-ND 70212704 199D105X9050B1V1E3 199D105X9050B1V1E3 34M2545
Product Name Through-Hole 50 V 1 uF Capacitor Tantalum Capacitors Capacitor; Tantalum; Cap 1 uF; Tol 10%;Vol-Rtg 50 VDC; Radial; Case B Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 1Uf, 50V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101872U040AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8700 microF
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers