Cornell Dubilier Film Capacitors 158X104

Description
CAP FILM 0.1UF 20% 275VAC RADIAL
Datasheet
Description
CAP FILM 0.1UF 20% 275VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 158X104 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
158X104
Film Capacitors 158X104
CAP FILM 0.1UF 20% 275VAC RADIAL

CAP FILM 0.1UF 20% 275VAC RADIAL

Supplier's Site Datasheet
Fort Worth, TX, USA
Capacitor, Metallized Polyester;0.1uF;Radial;275VAC;+/-20%;0.669In.L;0.315In.T;
70186274
Capacitor, Metallized Polyester;0.1uF;Radial;275VAC;+/-20%;0.669In.L;0.315In.T; 70186274
Metallized Polyester Radial Leaded Capacitors, 158X Series, 40 to +100°C The Series 158X is a radial leaded metallized polyester, AC line suppression capacitor, housed in a flame-retardant pre-molded plastic case with epoxy resin fill. Temperature Range: –40°C to +100°C with voltage derating above 85°C. Capacitor Range: 0.1 μF to 2.2 μF. Suggested applications are energy storage, filtering, pulse discharge, discrimination, and suppression. Capacitance: 0.01 to 2.2 μF (Other Cap Values Available on Special Order) Voltage: 250 VAC/275 VAC Temperature: –40°C to +100°C (with Voltage Derating Above +85°C) International Agency Approvals Including UL1414 and CSA Short Leads Available As Special Order Item. Add “S” to Part Number (Lead Configuration 0.138" Min.) 10% Tolerance Available as Special Order Item By Adding “K” to Mfr.'s Type

Metallized Polyester Radial Leaded Capacitors, 158X Series, 40 to +100°C
The Series 158X is a radial leaded metallized polyester, AC line suppression capacitor, housed in a flame-retardant pre-molded plastic case with epoxy resin fill. Temperature Range: –40°C to +100°C with voltage derating above 85°C. Capacitor Range: 0.1 μF to 2.2 μF. Suggested applications are energy storage, filtering, pulse discharge, discrimination, and suppression.

  • Capacitance: 0.01 to 2.2 μF (Other Cap Values Available on Special Order)
  • Voltage: 250 VAC/275 VAC
  • Temperature: –40°C to +100°C (with Voltage Derating Above +85°C)
  • International Agency Approvals Including UL1414 and CSA
  • Short Leads Available As Special Order Item. Add “S” to Part Number (Lead Configuration 0.138" Min.)
  • 10% Tolerance Available as Special Order Item By Adding “K” to Mfr.'s Type
Supplier's Site
Capacitor Polyester Film 0.1Uf, 250V, 20%, Radial; Dielectric Type Cornell Dubilier - 72K7370 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.1Uf, 250V, 20%, Radial; Dielectric Type Cornell Dubilier
72K7370
Capacitor Polyester Film 0.1Uf, 250V, 20%, Radial; Dielectric Type Cornell Dubilier 72K7370
CAPACITOR POLYESTER FILM 0.1UF, 250V, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.1UF, 250V, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 158X104 70186274 72K7370
Product Name Film Capacitors Capacitor, Metallized Polyester;0.1uF;Radial;275VAC;+/-20%;0.669In.L;0.315In.T; Capacitor Polyester Film 0.1Uf, 250V, 20%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Polyester Metallized PET
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104PPA102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details