Kyocera Corporation Ceramic Capacitors - 12105C104KAT2A 12105C104KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 905218-12105C104KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1617-1, 12105C104KAT2A\\4K, 12105C104KAT2A/4K, 478-1617-6, 478-1617-2
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 905218-12105C104KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1617-1, 12105C104KAT2A\\4K, 12105C104KAT2A/4K, 478-1617-6, 478-1617-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12105C104KAT2A - 905218-12105C104KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12105C104KAT2A
905218-12105C104KAT2A
Ceramic Capacitors - 12105C104KAT2A 905218-12105C104KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 905218-12105C104KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1617-1, 12105C104KAT2A\\4K, 12105C104KAT2A/4K, 478-1617-6, 478-1617-2

Manufacturer: AVX Corporation
Win Source Part Number: 905218-12105C104KAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: 0.1 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-1617-1, 12105C104KAT2A\\4K, 12105C104KAT2A/4K, 478-1617-6, 478-1617-2

Buy Now Datasheet
Singapore, Singapore
SMD 50V 0.1uF Capacitor
60-12105C104KAT2A
SMD 50V 0.1uF Capacitor 60-12105C104KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32RR71H104KU NEW GLOBAL PN 50V 0.1uF A 581-KGM32RR71H104KU Product overview: 12105C104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12105C104KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32RR71H104KU NEW GLOBAL PN 50V 0.1uF A 581-KGM32RR71H104KU Product overview: 12105C104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12105C104KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6983780 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983780
MLCCs - Multilayer Ceramic Capacitors 6983780
KYOCERA AVX 12105C104KAT2A

KYOCERA AVX 12105C104KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6983780P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983780P
MLCCs - Multilayer Ceramic Capacitors 6983780P
KYOCERA AVX 12105C104KAT2A

KYOCERA AVX 12105C104KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1704748 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1704748
MLCCs - Multilayer Ceramic Capacitors 1704748
KYOCERA AVX 12105C104KAT2A

KYOCERA AVX 12105C104KAT2A

Supplier's Site
Capacitor, Ceramic;0.1uF;Chip;Case 1210;+/-10%;50V;SMD;X7R;2.5%;100000 Mohm - 70001174 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic;0.1uF;Chip;Case 1210;+/-10%;50V;SMD;X7R;2.5%;100000 Mohm
70001174
Capacitor, Ceramic;0.1uF;Chip;Case 1210;+/-10%;50V;SMD;X7R;2.5%;100000 Mohm 70001174
EIA Class II Ceramic Materials — Temperature Stable Operating Temperature Range — –55°C to +125°C Temperature Characteristic — ±15%

  • EIA Class II Ceramic Materials — Temperature Stable
  • Operating Temperature Range — –55°C to +125°C
  • Temperature Characteristic — ±15%
Supplier's Site
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 07H3630 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
07H3630
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 07H3630
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 1210, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 1210, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 0.1Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx - 88W4214 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.1Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx
88W4214
Mlcc Capacitor, 0.1Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx 88W4214
MLCC CAPACITOR, 0.1uF, 50V, X7R, 10%, 1210; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 0.1uF, 50V, X7R, 10%, 1210; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Μf, 50V, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx - 04X9496 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 50V, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx
04X9496
Cap, 0.1Μf, 50V, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx 04X9496
CAP, 0.1µF, 50V, 10%, X7R, 1210, REEL; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1210 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 50V, 10%, X7R, 1210, REEL; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1210 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 87W8317 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
87W8317
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 87W8317
SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 905218-12105C104KAT2A 60-12105C104KAT2A 6983780 6983780P 70001174 07H3630 04X9496 87W8317
Product Name Ceramic Capacitors - 12105C104KAT2A SMD 50V 0.1uF Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitor, Ceramic;0.1uF;Chip;Case 1210;+/-10%;50V;SMD;X7R;2.5%;100000 Mohm Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx Cap, 0.1Μf, 50V, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 105AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details