ebm-papst Inc. Capacitor;Metal;6uF;30Dia.;110 Max.Overall Dim;Screw;-25degC;85degC;For Multi-Sp 2163-4-7320

Description
Metal Capacitor Multi-Speed Blower, -25 to +85°C Operating Temperature
Datasheet
Description
Metal Capacitor Multi-Speed Blower, -25 to +85°C Operating Temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor;Metal;6uF;30Dia.;110 Max.Overall Dim;Screw;-25degC;85degC;For Multi-Sp - 70105391 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Metal;6uF;30Dia.;110 Max.Overall Dim;Screw;-25degC;85degC;For Multi-Sp
70105391
Capacitor;Metal;6uF;30Dia.;110 Max.Overall Dim;Screw;-25degC;85degC;For Multi-Sp 70105391
Metal Capacitor Multi-Speed Blower, -25 to +85°C Operating Temperature

Metal Capacitor Multi-Speed Blower, -25 to +85°C Operating Temperature

Supplier's Site
Aluminum Electrolytic Capacitor 6Uf Wire Lead; Dielectric Type Ebm-Papst - 47M2401 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 6Uf Wire Lead; Dielectric Type Ebm-Papst
47M2401
Aluminum Electrolytic Capacitor 6Uf Wire Lead; Dielectric Type Ebm-Papst 47M2401
ALUMINUM ELECTROLYTIC CAPACITOR 6UF WIRE LEAD; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:6µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Wire Leaded RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 6UF WIRE LEAD; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:6µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70105391 47M2401
Product Name Capacitor;Metal;6uF;30Dia.;110 Max.Overall Dim;Screw;-25degC;85degC;For Multi-Sp Aluminum Electrolytic Capacitor 6Uf Wire Lead; Dielectric Type Ebm-Papst
Configuration / Form Factor Quick Connect Leaded Capacitor; Wire Leaded
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details