ILLINOIS CAPACITOR
107CKE250M -- CAPACITOR, AL ELECTROLYTIC;100UF;250VDC;+/-20%;RADIAL;16.0MMDIA.;31.5MML;300VDC
Illinois Capacitor
Capacitor, Al Electrolytic;100uF;250VDC;+/-20%;Radial;16.0mmDia.;31.5mmL;300VDC
107CKE250M
Description
Temperature Range: –55°C to +105°C
Working Voltage: 6.3 to 450 VDC
Load Life: 2000 Hours
Small Size
Description
Temperature Range: –55°C to +105°C
Working Voltage: 6.3 to 450 VDC
Load Life: 2000 Hours
Small Size
Suppliers
Capacitor, Al Electrolytic;100uF;250VDC;+/-20%;Radial;16.0mmDia.;31.5mmL;300VDC
70111807
Temperature Range: –55°C to +105°C
Working Voltage: 6.3 to 450 VDC
Load Life: 2000 Hours
Small Size
- Temperature Range: –55°C to +105°C
- Working Voltage: 6.3 to 450 VDC
- Load Life: 2000 Hours
- Small Size
Supplier's Site
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
70111807 |
|
Product Name
|
Capacitor, Al Electrolytic;100uF;250VDC;+/-20%;Radial;16.0mmDia.;31.5mmL;300VDC |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
Applications
|
General Purpose
|
|
Operating Temperature
|
-55 to 105 C (-67 to 221 F)
|
|
Electrolytic Capacitors
|
Aluminum Electrolytic
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
2 suppliers
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; Lighting; Power Supply
View Details
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-55 to 125 C (-67 to 257 F)
Electrostatic Capacitors
Ceramic Composition
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
1.00E-5 microF
View Details
6 suppliers