Cornell Dubilier GENERAL PURPOSE FILM Capacitors 104MPW160K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
GENERAL PURPOSE FILM Capacitors
104MPW160K
GENERAL PURPOSE FILM Capacitors 104MPW160K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Film Capacitors - 104MPW160K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
104MPW160K
Film Capacitors 104MPW160K
CAP FILM 0.1UF 10% 160VDC AXIAL

CAP FILM 0.1UF 10% 160VDC AXIAL

Supplier's Site Datasheet
Cap, 0.1Uf, 160V, Film, Axial; Dielectric Type Illinois Capacitor - 52M8966 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 160V, Film, Axial; Dielectric Type Illinois Capacitor
52M8966
Cap, 0.1Uf, 160V, Film, Axial; Dielectric Type Illinois Capacitor 52M8966
CAP, 0.1UF, 160V, FILM, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):90V; Voltage(DC):160V; Capacitor Mounting:Through Hole; Lead Spacing:- RoHS Compliant: Yes

CAP, 0.1UF, 160V, FILM, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):90V; Voltage(DC):160V; Capacitor Mounting:Through Hole; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Capacitor, Metallized Polypropylene Film, Axial Leads, 0.1uF, 160WVDC, 90VAC
70112243
Capacitor, Metallized Polypropylene Film, Axial Leads, 0.1uF, 160WVDC, 90VAC 70112243
Temperature Range: –55°C to +105°C Working Voltage: 160 to 630 VDC Voltage, Alternating Current: 90 to 250 VAC Dissipation Factor: <0.1% Flame Retardant

  • Temperature Range: –55°C to +105°C
  • Working Voltage: 160 to 630 VDC
  • Voltage, Alternating Current: 90 to 250 VAC
  • Dissipation Factor: <0.1%
  • Flame Retardant
Supplier's Site

Technical Specifications

  Illinois Capacitor Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 104MPW160K 104MPW160K 52M8966 70112243
Product Name GENERAL PURPOSE FILM Capacitors Film Capacitors Cap, 0.1Uf, 160V, Film, Axial; Dielectric Type Illinois Capacitor Capacitor, Metallized Polypropylene Film, Axial Leads, 0.1uF, 160WVDC, 90VAC
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 106PHB400K4J - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Ceramic Capacitors - C11CF3R0B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers