12061C104KAT2A/BKN -- CAPACITOR, CERAMIC;0.1UF;CHIP;CASE 1206;+/-10%;100V;SMD;+/-15%, X7R; CUT TAPE
AVX Corporation
Capacitor, Ceramic;0.1uF;Chip;Case 1206;+/-10%;100V;SMD;+/-15%, X7R; Cut tape
12061C104KAT2A/BKN
Description
EIA Class II Ceramic Materials — Temperature Stable
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±15%
Description
EIA Class II Ceramic Materials — Temperature Stable
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±15%
Suppliers
Capacitor, Ceramic;0.1uF;Chip;Case 1206;+/-10%;100V;SMD;+/-15%, X7R; Cut tape
70001091
EIA Class II Ceramic Materials — Temperature Stable
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±15%
- EIA Class II Ceramic Materials — Temperature Stable
- Operating Temperature Range — –55°C to +125°C
- Temperature Characteristic — ±15%
Supplier's Site
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
70001091 |
|
Product Name
|
Capacitor, Ceramic;0.1uF;Chip;Case 1206;+/-10%;100V;SMD;+/-15%, X7R; Cut tape |
|
Configuration / Form Factor
|
Chip Capacitor
|
|
Applications
|
General Purpose
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
|
Electrostatic Capacitors
|
Ceramic Composition; Ceramic X7R
|
|
Capacitance Range
|
0.1000 microF
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor; Chip Capacitor
Capacitance Type
Fixed
RoHS Compliant
Yes
View Details
Configuration / Form Factor
Chip Capacitor
Technology
Multilayer
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Configuration / Form Factor
Chip Capacitor
Applications
High Frequency; RF / Microwave
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
4.70E-5 microF
View Details
6 suppliers